TDK U.S.A. Corporation Fixed Inductors MLF2012E5R6KT000

Description
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1056-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1056-6-ND
Fixed Inductors 445-1056-6-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1056-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1056-2-ND
Fixed Inductors 445-1056-2-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1056-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1056-1-ND
Fixed Inductors 445-1056-1-ND
5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

5.6µH Shielded Multilayer Inductor 15mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 5.6UH 15MA 600MOHM Inductor and Choke - 71-MLF2012E5R6KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 15MA 600MOHM Inductor and Choke
71-MLF2012E5R6KT000
SMD 5.6UH 15MA 600MOHM Inductor and Choke 71-MLF2012E5R6KT000
FIXED IND 5.6UH 15MA 600MOHM SMD Product overview: MLF2012E5R6KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E5R6KT000 can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 15MA 600MOHM SMD Product overview: MLF2012E5R6KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E5R6KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 5.6UH 15MA 600 MOHM - 769-MLF2012E5R6KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 5.6UH 15MA 600 MOHM
769-MLF2012E5R6KT000
FIXED IND 5.6UH 15MA 600 MOHM 769-MLF2012E5R6KT000
FIXED IND 5.6UH 15MA 600 MOHM

FIXED IND 5.6UH 15MA 600 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012E5R6KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012E5R6KT000
15mA 5.6uH ±10% 300mΩ 0805 Inductors (SMD) ROHS

15mA 5.6uH ±10% 300mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Chip Inductor, 5.6Uh 15Ma 10% 65Mhz; Inductance Tdk - 33P7474 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 5.6Uh 15Ma 10% 65Mhz; Inductance Tdk
33P7474
Chip Inductor, 5.6Uh 15Ma 10% 65Mhz; Inductance Tdk 33P7474
CHIP INDUCTOR, 5.6UH 15MA 10% 65MHZ; Inductance:5.6µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:45MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 5.6UH 15MA 10% 65MHZ; Inductance:5.6µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:45MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLF Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLF2012E5R6KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF2012E5R6KT000
Fixed Inductors MLF2012E5R6KT000
FIXED IND 5.6UH 15MA 600MOHM SMD

FIXED IND 5.6UH 15MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1056-6-ND 71-MLF2012E5R6KT000 769-MLF2012E5R6KT000 MLF2012E5R6KT000 33P7474 MLF2012E5R6KT000
Product Name Fixed Inductors SMD 5.6UH 15MA 600MOHM Inductor and Choke FIXED IND 5.6UH 15MA 600 MOHM Inductors/Coils/Transformers >> Inductors (SMD) Chip Inductor, 5.6Uh 15Ma 10% 65Mhz; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details