TDK U.S.A. Corporation SMD 8.2UH 15MA 700MOHM Inductor and Choke MLF2012E8R2KT000

Description
FIXED IND 8.2UH 15MA 700MOHM SMD Product overview: MLF2012E8R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 15MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 15MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E8R2KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 15MA 700MOHM SMD Product overview: MLF2012E8R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 15MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 15MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E8R2KT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 15MA 700MOHM Inductor and Choke - 71-MLF2012E8R2KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 15MA 700MOHM Inductor and Choke
71-MLF2012E8R2KT000
SMD 8.2UH 15MA 700MOHM Inductor and Choke 71-MLF2012E8R2KT000
FIXED IND 8.2UH 15MA 700MOHM SMD Product overview: MLF2012E8R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 15MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 15MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E8R2KT000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 15MA 700MOHM SMD Product overview: MLF2012E8R2KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 15MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 15MA, 700MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012E8R2KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLF2012E8R2KT000
1077762-MLF2012E8R2KT000
Fixed Inductors - MLF2012E8R2KT000 1077762-MLF2012E8R2KT000
Manufacturer: TDK Corporation Win Source Part Number: 1077762-MLF2012E8R2K T000 Packaging: Reel - TR Type: Multilayer Current Rating: 15mA Inductance: 8.2μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 4MHz Frequency - Self Resonant: 35MHz Frequency - Test: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077762-MLF2012E8R2KT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 15mA
Inductance: 8.2μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 4MHz
Frequency - Self Resonant: 35MHz
Frequency - Test: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E8R2KT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 15MA 700 MOHM

FIXED IND 8.2UH 15MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E8R2KT000CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLF2012E8R2KT000TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 700mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLF2012E8R2KT000 1077762-MLF2012E8R2KT000 445-MLF2012E8R2KT000DKR-ND
Product Name SMD 8.2UH 15MA 700MOHM Inductor and Choke Fixed Inductors - MLF2012E8R2KT000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details