TDK U.S.A. Corporation Fixed Inductors MLF2012DR12MT

Description
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF2012DR12MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012DR12MT-ND
Fixed Inductors MLF2012DR12MT-ND
120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF2012DR12MT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details