TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012DR22KT000

Description
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1039-1-ND
Fixed Inductors 445-1039-1-ND
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1039-2-ND
Fixed Inductors 445-1039-2-ND
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1039-6-ND
Fixed Inductors 445-1039-6-ND
220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
250MA 300MOHM Inductor and Choke - 71-MLF2012DR22KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 300MOHM Inductor and Choke
71-MLF2012DR22KT000
250MA 300MOHM Inductor and Choke 71-MLF2012DR22KT000
FIXED IND 220NH 250MA 300MOHM SM Product overview: MLF2012DR22KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR22KT000 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 250MA 300MOHM SM Product overview: MLF2012DR22KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR22KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLF2012DR22KT000
Inductors/Coils/Transformers >> Inductors (SMD) MLF2012DR22KT000
250mA 220nH ±10% 160mΩ 0805 Inductors (SMD) ROHS

250mA 220nH ±10% 160mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 0.22Uh, 250Mhz, 0805, Shld Rohs Compliant Tdk - 69AH1211 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, 250Mhz, 0805, Shld Rohs Compliant Tdk
69AH1211
Inductor, 0.22Uh, 250Mhz, 0805, Shld Rohs Compliant Tdk 69AH1211
INDUCTOR, 0.22UH, 250MHZ, 0805, SHLD ROHS COMPLIANT: YES

INDUCTOR, 0.22UH, 250MHZ, 0805, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-1039-1-ND 71-MLF2012DR22KT000 MLF2012DR22KT000 69AH1211
Product Name Fixed Inductors 250MA 300MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 0.22Uh, 250Mhz, 0805, Shld Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details