FIXED IND 100UH 2MA 3.1 OHM SMD Product overview: MLF2012C101KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2MA, 3.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2MA, 3.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012C101KTD25 can be used for catalog matching and distributor lookup.
100µH Shielded Multilayer Inductor 2mA 3.1Ohm Max 0805 (2012 Metric)
100µH Shielded Multilayer Inductor 2mA 3.1Ohm Max 0805 (2012 Metric)
100µH Shielded Multilayer Inductor 2mA 3.1Ohm Max 0805 (2012 Metric)
Win Source Part Number: 1370139-MLF2012C101K
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLF
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 2 mA
Shielding: Shielded
DC Resistance (DCR): 3.1Ohm Max
Q @ Freq: 25 @ 1MHz
Frequency - Self Resonant: 7MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 100UH 2MA 3.1 OHM SMD
INDUCTOR, AEC-Q200, 100UH, 7MHZ, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF2012C101KTD25 | 445-173938-2-ND | 1370139-MLF2012C101KTD25 | MLF2012C101KTD25 | 69AH1204 |
| Product Name | SMD 100UH 2MA 3.1 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 100Uh, 7Mhz, 0805 Rohs Compliant Tdk |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 100 microH | 100 microH | 100 microH |