TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF2012D47NMTD25

Description
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16979-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16979-6-ND
Fixed Inductors 445-16979-6-ND
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16979-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16979-1-ND
Fixed Inductors 445-16979-1-ND
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16979-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16979-2-ND
Fixed Inductors 445-16979-2-ND
47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

47nH Shielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.047Uh, 550Mhz, 0805 Rohs Compliant Tdk - 69AH1221 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.047Uh, 550Mhz, 0805 Rohs Compliant Tdk
69AH1221
Inductor, Aec-Q200, 0.047Uh, 550Mhz, 0805 Rohs Compliant Tdk 69AH1221
INDUCTOR, AEC-Q200, 0.047UH, 550MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.047UH, 550MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16979-6-ND 69AH1221
Product Name Fixed Inductors Inductor, Aec-Q200, 0.047Uh, 550Mhz, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details