TDK U.S.A. Corporation Fixed Inductors MLG0402P27NHT000

Description
27nH Unshielded Multilayer Inductor 200mA 3.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 200mA 3.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0402P27NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0402P27NHT000-ND
Fixed Inductors MLG0402P27NHT000-ND
27nH Unshielded Multilayer Inductor 200mA 3.5Ohm Max 01005 (0402 Metric)

27nH Unshielded Multilayer Inductor 200mA 3.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0402P27NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details