TDK U.S.A. Corporation Fixed Inductors - MLF2012DR56MT MLF2012DR56MT

Description
Manufacturer: TDK Corporation Win Source Part Number: 807412-MLF2012DR56MT Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 150MHz DC Resistance (DCR): 550mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 Q at Freq: 25 at 25MHz Current Rating (Amps): 150mA Inductance Frequency - Test: 25MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 807412-MLF2012DR56MT Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 150MHz DC Resistance (DCR): 550mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 Q at Freq: 25 at 25MHz Current Rating (Amps): 150mA Inductance Frequency - Test: 25MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF2012DR56MT
807412-MLF2012DR56MT
Fixed Inductors - MLF2012DR56MT 807412-MLF2012DR56MT
Manufacturer: TDK Corporation Win Source Part Number: 807412-MLF2012DR56MT Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 560nH Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 150MHz DC Resistance (DCR): 550mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 Q at Freq: 25 at 25MHz Current Rating (Amps): 150mA Inductance Frequency - Test: 25MHz

Manufacturer: TDK Corporation
Win Source Part Number: 807412-MLF2012DR56MT
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 560nH
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 150MHz
DC Resistance (DCR): 550mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
Q at Freq: 25 at 25MHz
Current Rating (Amps): 150mA
Inductance Frequency - Test: 25MHz

Buy Now
Fixed Inductors - MLF2012DR56MT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF2012DR56MT-ND
Fixed Inductors MLF2012DR56MT-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
150MA 550MOHM Inductor and Choke - 71-MLF2012DR56MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 550MOHM Inductor and Choke
71-MLF2012DR56MT
150MA 550MOHM Inductor and Choke 71-MLF2012DR56MT
FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56MT can be used for catalog matching and distributor lookup.

FIXED IND 560NH 150MA 550MOHM SM Product overview: MLF2012DR56MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF2012DR56MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 807412-MLF2012DR56MT MLF2012DR56MT-ND 71-MLF2012DR56MT
Product Name Fixed Inductors - MLF2012DR56MT Fixed Inductors 150MA 550MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.5600 microH 0.5600 microH
DCR 0.5500 ohms 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details