Radwell International Datasheets for DC Servomotors
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| AC MOTOR, 0.33HP, 3PHASE, 1680RPM, 0.68A, 0-25KW. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, .6A, 4000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, 0.4KW, 220V. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, 3AC, 136V, 112A, 22KW, 2000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, 700W, 220VAC, LOW INERTIA, OIL SEAL, BRAKE, KEYWAY W/TAP, INC 17 BIT. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 6 NM, 8.6 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 150 WINDING CODE, 10 NM, 6.1 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 150 WINDING CODE, 5.2 NM, 4.7 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 10 NM, 4.1 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 150 WINDING CODE, 6.5 NM, 5.3 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 13.3 NM, 19 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 150 WINDING CODE, 10 NM, 8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 23 NM, 9.9 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 3, 150 WINDING CODE, 34 NM, 21 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 3, 250 WINDING CODE, 34 NM, 14.7 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 0.45 NM, 1.49 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 0.45 NM, 0.79 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 0.9 NM, 2.8 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 1.36 NM, 4.5 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 1.47 NM, 1.9 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.63 NM, 2.59 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.65 NM, 2.1 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 2.4 NM, 5.2 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 3.2 NM, 3.9 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 4.52 NM, 5.5 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500... | |
| AC SERVO MOTOR, BRUSHLESS, BSM SERIES, MOTOR SIZE 2, WINDING CODE: 33, 0.9 NM, 2.87 AMP, 4000-7000 RPM, 160 VAC, 9.91 PEAK CURRENT, NO SHAFT SEAL, INCREMENTAL ENCODER W/COMM (1000... | |
| AC SERVO MOTOR, BRUSHLESS, REVERSIBLE SHAFT ROTATION, 3 PHASE, BSM SERIES, 67 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 0.93 KW, 2 NM TORQUE, 6 AMP, 6000 RPM, TENV... | |
| AC SERVO MOTOR, BRUSHLESS, STRAIGHT SHAFT, BUILT-IN ABSOLUTE FEEDBACK ENCODER (18-BIT), INPUT:, 3AC, 118 V, 14 AMP, OUTPUT:, 2 KW, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, ECMA SERIES, 220 VAC, INPUT: 2.6 AMP 110 VAC, OUTPUT: 0.4 KW 3000 RPM 1.27 NM, 400 W, W/O BRAKE, ENCODER TYPE: INCREMENTAL. FREE 2 YEAR RADWELL... | |
| AC SERVO MOTOR, INCREMENTAL 17-BIT SENSOR, 3000 RPM, 220 V, 200 WATT, 60 MM FRAME, KEYWAY SHAFT W/BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR, SERVO MOTOR, 4.9A, 100HZ, 170V-AC, 28A, 1KW, 19NM. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR,100 W, 2.8 LB-IN, W/ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVOMOTOR, NUM S.P.A., IP65, CLASS H, 2.5 NM / TSTALL, 6160 W, 3530/4000 RPM, 79.6 AMP I MAX, 3 PHASE, 480 VAC, 200 HZ, BRAKE / 24 VAC. FREE... | |
| AC SPINDLE MOTOR, AILP40/6000I, CLASS H, POWER FACTOR / 80%, IP40, 22 KW MAX, 1500-6000 MIN1, 65-93 / 108/123 AMP MAX, 4 POLE, 3 PHASE, 131-220 / 200-130 VAC, 50/60... | |
| B0445-1, SERVO MOTOR, AC MOTOR, PERMANENT MAGNET AC SERVO MOTOR, ENCODER SEPARATE, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| B2B TYPE: BRAKE ASSY DC90V, ***NEW BRAKE DISC FOR FANUC MOTOR A06B-0128-B675***. FREE 2 YEAR RADWELL WARRANTY | |
| BCH2 MOTOR 180MM 3000W WITH OIL SEAL WITH KEY 20-BIT ENC. STRAIGHT CON.. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC MOTOR, SERIES FYD, PINION SHAFT, 10 POLES, 200 TO 2500 R/MIN, 24 VDC, 6 W, USED W/ MIMAKI JV5-130S PRINTERS. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS MOTOR, 3700RPM, 230V, 15/45AMP, 13.7/37.5NM TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS SERVO MOTOR, 24VDC, 0.57AMP, 7500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 16 FRAME, 2 STACK MAGNET, NEMA 16 AND 23 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, FLYING LEADS 18 INCH (HOUSED... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 23 FRAME, 1 STACK MAGNET, NEMA 23 AND 34 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), KEYWAY (NOT AVAILABLE ON NEMA 16), MILITARY... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 23 FRAME, 1/2 STACK MAGNET (NEMA 23 ONLY), NEMA 16 AND 23 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, MILITARY STYLE,... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 23 FRAME, 2 STACK MAGNET, NEMA 16 AND 23 ONLY, 2000 PPR SMART ENCODER, ARIES ONLY. NO HALLS, KEYWAY (NOT AVAILABLE ON NEMA... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 1 STACK MAGNET, NEMA 34 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, MILITARY STYLE, BRAKE (NEMA 23 AND 34... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 2 STACK MAGNET, NEMA 34 ONLY, 2000 PPR SMART ENCODER, ARIES ONLY. NO HALLS, KEYWAY (NOT AVAILABLE ON NEMA 16), PARKER... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 2 STACK MAGNET, NEMA 34 ONLY, RESOLVER, ROUND SHAFT, PARKER STANDARD CONNECTORS, ALL FEEDBACK OPTIONS, NONE. FREE 2 YEAR RADWELL WARRANTY... | |
| BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 34 FRAME, 4 STACK MAGNET (NEMA 16 AND 34 ONLY), NEMA 34 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), KEYWAY (NOT AVAILABLE ON... | |
| COMPUMOTOR Servo Products ES31B-DNR10 | |
| DC BRUSHLESS SERVO MOTOR, AKM SERIES, 52.4MM HEIGHT OPEN KEYWAY SHAFT, WINDING TYPE G, 640VDC MAX BUS VOLTAGE, 4.87ARNS CONTINUOUS, 1.62KW / 2.17HP / 6000RPM @ 640VDC BUS VOLTAGE, 16.4NM... | |
| DC SERVO MOTOR, AKM SERIES, BRUSHLESS, W/ PRE-ASSEMBLED RESOLVER, 1/4 HP, 7.4LB-IN STALL TORQUE, 8000 RPM ROTATIONAL SPEED, 30 MM (HEIGHT) OPEN KEYWAY, WINDING TYPE C, 640 VDC, 2 X... | |
| DC SERVO MOTOR, AKM22E SERIES, BRUSHLESS, 0.79 HP, 320 VDC, 0.59 KW, 0.87 NM, 8000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , MITSUBISHI ELECTRIC , MELSERVO, HA SERIES SERVO,SERVO MOTOR, 300WATT, ABSOLUTE ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 02/03/2023, SERVO MOTOR, BMH SERIES, 8.4 NM, 6000 RPM, KEYED SHAFT, WITH BRAKE, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/02/2013, MOTOR,F-,NEMA 56C W/24V BRAKE,82 IN LB CONT., BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2009, SERVO MOTOR, 200 WATT, BRAKE, KEYED SHAFT, CE/UL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2013-04-01, AC SERVO MOTOR, 3000 RPM, 25 AMP, 240 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2016, SERVO MOTOR, 1.1 AMP, 118 V ,3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC BRUSHLESS MOTOR, 4.2AMP, 115VAC, 3000RPM, 1.6NM NOMINAL TORQUE, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC BRUSHLESS SERVO MOTOR, HC-MF SERIES, STRAIGHT SHAFT, 200 VAC CLASS, 3000 RPM, 0.9 AMP, .16 NM, 17-BIT, 50 W, 40X40MM FLANGE MOUNTING, IP55. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, 150-220 VOLTS, 4 POLES, IP54, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR, EXPLOSION PROOF, FLANGE MOUNT, SIZE 100S, 230 - 460 V, 60 HZ, 3 HP 1720 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 122 V AC, 50/60 HZ, 3-PHASE, 9 A, 1 KW, 2000 RPM, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.3 AMP, 129 VAC, 400 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.3 AMP, 3-PHASE, 129 VAC, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2000R/MIN, 6 AMP, 123 VAC, 1KW OUTPUT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3 PHASE, 2.3 AMP, 129 VAC, 400 W, 3000 RPM, W/ KEYWAY, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3 PHASE, 200-400 VAC, 5.4 AMP, OUTPUT 2 KW, 2000 RPM, 18 KG, W/BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3.2 AMP, 3 PHASE, 126 V, 0.5 KW OUTPUT, 2000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3.7NM, 3.6 AMP / 18 AMP, 6000 RPM MAX, 530 VDC, IP64/65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 3AC, 129V, 2.3A, 400W, 3000R/MIN, BRAKEGEAR 1/20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.5AMP, 170V, 2000R/MIN, WITH ENCODER-OSE104. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3-PHASE, 750 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3000 RPM, 750 W, 3 AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 750 W, W/ BRAKE, 1/12 GEAR, 103 VAC, 5.6 A, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 9.2AMP, 3000RPM, 170VAC, 100HZ, 2.0KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 90MM, 4540-5000RPM, 5.2-20.8AMP, 480VAC, 0-300HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 136 WINDING CODE, 2200 RPM, 320 VAC, SPECIAL MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 10.4 NM, 7.69 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 13 NM, 25 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 14.2 NM, 10.3 AMP, 3000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 1, 150 WINDING CODE, 5.93 NM, 4.78 AMP, 2000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 12 NM, 6.08 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 20 NM, 16.8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 4000RPM, 0.45NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 0.45 NM, 1.49 AMP, 7500 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 0.45 NM, 0.79 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, CABLE,... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 55 MM FRAME SIZE, SIZE 2, 0.9 NM, 5.6 AMP, 4300 RPM, 80 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR. FREE... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 67 MM FRAME SIZE, SIZE 2, 50 WINDING CODE, 1.47 NM, 3.3 AMP, 7000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 33 WINDING CODE, 1.63 NM, 5.52 AMP, 6000 RPM, 200 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.2 NM, 2.7 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 50 WINDING CODE, 1.63 NM, 3.78 AMP, 6000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 3.2 NM, 8.7 AMP, 9000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, F TYPE, 24VDC, 17AMP, 3000RPM, 3.5KW, BRAKE, FRAME 6100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, FALDIC-W SYSTEM, 3000 RPM, 0.75 KW, 4.8 AMP, 17-BIT ENCODER, IP67, WITHOUT OIL SEAL, KEYED SHAFT, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HC-KFS SERIES, LOW INERTIA, SMALL CAPACITY, HIGH RESOLUTION, INPUT: 3AC 105V 0.7A, OUTPUT: 100W, 3000 R/MIN, W/ELECTROMAGNETIC BRAKE, FOR GENERAL INDUSTRIAL MACHINE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 0.5 KW OUTPUT, 3000 RPM, 3-PHASE, 380-480 V AC, 50/60 HZ, W/O EM BRAKE, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 2 KW OUTPUT, 3000 RPM, 3-PHASE, 380-480 V AC, 50/60 HZ, W/O EM BRAKE, STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, HF SERIES, 3-PHASE, 0.4 KW OUTPUT, 2.9 AMP, 102 V, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT 3AC/122V/2.8A, OUTPUT 400W, 3000R/MIN . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, INPUT 3AC/60V/0.9A, OUTPUT 50W, 3000R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, OUTPUT :0.3 KW,RATED SPEED :3000 1/MIN,MAXIMUM TORQUE :2.9 NM,MAX SPEED :4000 1/MIN,ROTOR INERTIA :0.5 KG.CM²,RATED TORQUE :0.95 NM,WEIGHT :2.6 KG. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, PERMANENT MAGNET, WITH ENCODER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, S1, CLASS B, 3000 RPM, 200 W, 1.5 AMP, 101 VAC, 200 HZ,16 BIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, S1, CLASS B, 3000 RPM, 200 W, 1.5 AMP, 101 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, WITH LEADS ATTACHED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SERVO MOTORS, INPUT 3AC, 117 V, 5.2 AMPS, OUPUT 750 W, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC SPINDLE MOTOR, MODEL 18S, 18.5/22KW, 1500/4500RPM, 200VAC, 4 POLE, 3 PHASE, 71/85A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS AC SERVO MOTOR, STALL TORQUE: .55 NM, STALL CURRENT: 3.1 ARMS, 40 DEGREE CELSIUS AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS AC SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 180 V, 2.5 A, 0.54 W, 6000 RPM, 1NM, 6.6 NM PEAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 0.67 KW, 640 VDC, 3500 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 40 MM, ROTOR LENGTH 1, WINDING TYPE B, IEC WITH TOLERANCE N, SMOOTH SHAFT, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2-PIN... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, NEMA, SMOOTH SHAFT, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2-PIN HOLLOW SHAFT, WITHOUT... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 4, WINDING TYPE D, ALTERNATIVE IEC STANDARD, OPEN KEYWAY, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2048 INCR./REV,... | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58MM FLANGE, ROTOR LENGTH 2, WINDING TYPE G, SMOOTH SHAFT, 2 MOLEX CONECTORS ON 0.5M CABLE, WITHOUT BRAKE, FEEDBACK UNIT COMCORDER 2048... | |
| DISCONTINUED BY MANUFACTURER, COIL, 240 VAC 60 HZ, 200 VAC 50 HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC BRUSH SERVO MOTOR, 2500 RPM, 1200 IN/OZ TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, 3000RPM, 3.3A, 200W, 90V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, HD SERIES, 1000 RPM, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, PERMANENT MAGNET FIELD, 4.1 A, 24 V DC, 75 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, ENGLISH MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DX SERVO MOTOR, 230VAC, 3 FRAME, METRIC MOUNTING FLANGE, 16 IN-LBS CONT. TORQUE, 4000 RPM MAX SPEED, CONNECTORIZED". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GEAR MOTOR ASSEMBLY, IP54, 12.571 RATIO, 31 NM, 112.2 RPM, 3 PHASE, 230-480 VAC, 50/60 HZ, 0.95 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HARMONIC DRIVE SYSTEMS GEAR REDUCER, SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 110-115V, 60HZ, 18UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, G-TYPE, WATER RESISTANT,1/20HP, 4P, RATIO 80:1, 230V, 50HZ, 0.26A, 1370RPM, 0.99P.F.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR SERVO SYSTEM, 6 A, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 1800 WATTS, 3000 RPM, 5.73 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, 230VDC, 5000RPM, 167HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SERVO MOTOR, 2000RPM, 1.5KW, 9AMP, 122V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SERVO MOTOR, INLAND MOTOR, FSCM 11384. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR, SERVO MOTOR,1.5 KW, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PM SERVO MOTOR , 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERO MOTOR, FRAME SIZE 5, 640 VDC, 4000 RPM, 8.51 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVER MOTOR, 340V, 2.1 AMPS, 140 OZ-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO AMPLIFIER, 310VDC, 4.5ADC, 230VAC, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR ,AC, 1 KW, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR 0.4KW, 3000R/MIN, 400W, 105V, 1.24 NM, 200HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC 3000RPM 200W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, 1.9AMP, 129V, 300W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, 2000 RPM, 1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, 2KW, 3000RPM, 120KGCM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, INPUT/OUTPUT, 3AC, 89V, 50W, 3000R/MIN, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC,OUTPUT 20KW, 9.2A, 170V, SPEED 3000R/MM, 100HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR INPUT, 3 AC, 129 V, 2.3 AMP, OUTPUT 400 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR STEPPER, 4.5AMP, 2.40VDC, 1.8- UNIPOLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR W/ROTARY FA ENCODER, 16PIN, 2000RPM, 0.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.2KW, 3000RPM, 1.5AMP. 120VAC, 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.1 AMP, 118 VAC, 3000 RPM, 200 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.28-1.50 NM, 7.60-8.70 A, IP65/IP21, 80V, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.3 AMP, 129 V, 200 W, 3000 RPM, KEYED SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.60 AMP, 480 VAC, 6000 RPM, CLASS F, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 105V, 0.0 AMP INPUT, 3 PHASE, 100W OUTPUT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 11 AMP, 138 V, 3 AC, 2000 RPM, 2 KW, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 11.3 NM, 7.4/35 A, 5400 MAX RPM, 24 VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 15 AMP, 350 V, 8000 RPM, 1.2 NM STALL TORQUE, IP64/65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 15 AMP, 350 V, 8000 RPM, IP64/65, TORQUE 1.2 NM 2.3 A, RES.F00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1500RPM, 3PH, 236V, 31A, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 16 AMP, 138 VAC, 3-PHASE, 3 KW, 1000 RPM,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 17.2 AMP, 3.8 KW, IP64/65, 4000 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 KW, 118 VAC, 14 AMP, 3 AC, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 KW, KEYED SHAFT, WITH BRAKE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2-4 LBS/TORQUE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.1 AMP, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.1 AMP, 340 V, 92 OZ/IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.1 AMP, 340V, 92 OZ-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.2KW, 3000 RPM, 9.3/82 NM/LB.IN, 12 AMP, 240 VOLT, 3 PHASE, 24VDC BRAKE, SAME AS ABB / BALDOR: F-4075-R-H04AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.8AMP, 3PHASE, 400W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.9 AMP, 17 VDC, 3330 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200 VDC, 1000 RPM, 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200 W, 3000 RPM, 118 VAC, 1.1 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000 RPM, 5 VDC, 1 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000 RPM, 800W, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000RPM, 170V, 5.5AMP, 66.7HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000RPM, 3.2AMP, 126V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230VAC, 3FRAME, METRIC MOUNTING FLANGE, 40IN/LBS CONT. TORQUE, SPLASHPROOF, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 240VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2800RPM, 230V, 5.8AMP, 94HZ, 6.24NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2800RPM, 94HZ, 5.8AMP, 24V BRAKE, .57AMP, 6NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 AC, 126 VOLTS, 3.2 AMP, 2000 RPM, .5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 10.2 AMP, 24 V, 2 KW, 7 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 13 AMP, 540 V, 2.8 KW, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 24 V, 3.9 KW, 22 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 3 AMP, 24 V, 0.48 KW, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 5.1 AMP, 24 V, 2.9 KW, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE SYNCHRONOUS, W/ HOLDING BRAKE, 5.5 AMP, 540 V, 2.35 KW, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 100 W, 0.7 AMP, 105 VAC, 3000 R/MIN, IP55. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 2.8 AMP, 122V, 400 WATT OUTPUT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, 3 AMP, 240 VAC, 0.47HP / 0.35KW, 5000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, RATED OUTPUT: 0.75 KW, WITH ELECTROMAGNETIC BRAKE, SHAFT SHAPE: WITH KEYWAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.1HP, 2.38KW, 3000RPM, 240V, 14AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.2 AMP, 0.5 KW, 2000 RPM, WITH BRAKE, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.5 KW, 2000 RPM, 17 AMP, 146 V, 3 AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.5KW OUTPUT, 170V, 16AMP, 2000 RPM, 66.7HZ, TORQUE 60 NM, PERM MAG FIELD 200V INVERTER, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 1.95 HP, 1.45 KW, 240 VAC INPUT, 8 AMP, (960100-01). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 100 W, 0.9 AMP, 3 PHASE, 105 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 15/45 AMP CONT/PEAK, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 2.2 KW, 3 PHASE, 12 AMP, 0-200 HZ, FRICTION TORQUE: 0.14 NM / 1.2 LB-IN, FRAME 4075. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 200 W, 1.1 AMP, 118 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 200 W, 1.5 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 230 VAC, ENGLISH MOUNTING FLANGE, 55 IN-LBS CONT.TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 4.6 NM, 2.8 AMP, 0.95 KW, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 4.8 AMP, 2.0 KW, 280 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 1.99KW, 640VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 200HZ, INPUT, 5.3AMP, 125V, 3AC, OUTPUT, 1KW, 8.5KG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 340 V DC, 1.101 KW (1.48 HP), 6710 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 340VDC, 4000RPM, NEMA SIZE 23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3700RPM, 230VAC, 50/60HZ, 4.47KW, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3AC, 118 VAC, 1.1 AMP, 200 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3AC, 120V, 1.5AMP, 200W OUTPUT, 3000R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3AC, 126V, 3.2A , 2000RPM, OUTPUT 0.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3PH, 120VAC, 50/60HZ, 1.5AMP, 200W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3PH, 290V, 25 HP, 62AMPS, 1500 RPM, IP23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4 AMP, 540 V, 1.2 KW, 3.2 NM. BRAKE: 24 VDC, 6000 RPM, IP65, (350139). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4 INCH FRAME, F SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.3A, 200VAC, 1000W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4000RPM, 210V, 133HZ, 0.84KW, 2.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400V, 1.5KW, 2000RPM, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400W ,10000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4500 RPM, 180V AC, 22.3 AMP, 3.30KW, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4500R/MIN, 400V, 225HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4AMP, 3PHASE, 240VAC, .76HP, 4000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 5 A, 0.63 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 5 KW, 200 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 5.2AMP, 750W, 117VAC, 3000RPM, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 5.6 AMPS, 103 VAC, 750 W, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 5.7 AMP, 4000 RPM, 3.5/31 NM/LB.IN TORQUE, 1.4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 50 W GEAR, 1/29. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500 W OUTPUT, 2000 RPM, ENCODER / 3000 C/T / 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 500 W, 126 V AC INPUT, 3.2 A, 0.5 KW OUTPUT, 2000 RPM, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 55 MM FLANGE, 9MM SHAFT,ENCODER MULTITURN, BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 6 AMPS, 1 KW, 2000 RPM, 23V, INPUT 3AC, OUTPUT 1KW, 2000 R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 6.5AMP, 129V, 1KW, 3000RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 6000 RPM, 0.96 KW, 320 VDC, 1.96 NM, 5.33 ARMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 6000 RPM, 640 VDC, 0.96 KW, 2.23 ARMS, IP65, CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 6AMP, 123V, 3AC, 2000RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 75 VAC, 5.14 AMP, 50 / 60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8.6AMP, RATED OUTPUT POWER 0.1KW, 3000RPM, 131V, ULTRA LOW INERTIA, LOW POWER, AXIS END D TYPE SHAFT, IP55 DOES NOT INCLUDE THE SHAFT PART AND... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 90 MM FRAME, 1.14 KW, 3.42 NM, 640 VDC, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 90 VDC, 1550 RPM, 86 AMP, 50 OZ-IN TORQUE, (500210101). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 9AMP, 122 VAC, 1.5KW, (7.16NM CONTINUOUS, 21.6NM PEAK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, 4.1 NM, 2.3 AMP, 3000 RPM, IP64. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, D-CUT SHAFT, 200VAC, 100W, 4500RPM MAXIMUM, 0.95NM MAXIMUM TORQUE, FLANGE MOUNTING, 2.6A MAXIMUM CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SPINDLE MOTOR 6S FLANGE MOUNT, AC MOTOR MODEL 6S, FLANGE, KEYWAY, 1500/6000 RPM, 5.5/7.5 KW, 22/31 AMP, 3 PHASE, 4 POLE, 200... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, MELSERVO HC, KEY, 400 V, 1 KW, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 1.09 KW, 4000 RPM, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 108 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 108 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, SMOOTH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 5000 RPM, 640 VDC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 58 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 58 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, SMOOTH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 70 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BE SERIES, FRAME/MAGNET LENGTH 232, D WINDING, 2000 LINE SMART ENCODER, NORMAL, STANDARD (PS) CONNECTOR, NONE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3.5 HP, 0-150 HZ, CLASS D, 240 VAC, 3 PHASE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 4000RPM, 160V, .19 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, AC, STALL TORQUE 0.40 NM, STALL CURRENT 3.0 ARMA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET, 2.45 HP, 2800 RPM, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, PERMENANT MAGNET, CLASS 155, RES L/L@ 25 C / 2.32, 69.0 V/KRPM, 2800 RPM, 6.24 / 19.9 NM, 5.8 / 19.5 RMS AMP, 230... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC BRUSHLESS, 1-1/2IN STROKE, 1/2INCH BORE DIAMETER, STAINLESS STEEL SHAFT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC SERVO, RATED FOR 25 DEGREES C . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC, BRUSHLESS, 3.8 AMP, 24 VDC, 2915 RPM, 20.25:1 RATIO, 800 N.CM, SI INTERFACE, ST12 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ELECTRONIC MOTION CONTROLS, BRUSHLESS, CLASS F, 3.17 KW, 4.25 HP, 3000 RPM, 16 AMP, 3 PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ENCODER, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FOR USE WITH CPLX-120 DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, FSM430, 4000 RPM, 3.5 NM / 31 LB-IN TORQUE, 1.4 KW, 240 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR, 3800 RPM, STALL CONT: 3.0 RMS AMP 2.44 NM, STALL PEAK: 9.6 RMS AMP 7.38 NM. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS SERVO MOTOR, W/ RESOLVER REAR SHAFT EXIT, 3 AMP, 2.44 NM, 230 V, 127 HZ, 3800 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 1.2 HP, 9 A, 230 V AC, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 10 FRAME, SIZE 6 STACK LENGTH. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 3.9 HP, 2.9 KW, 9.7 A, 230 V AC, 140 HZ, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 40 FRAME, SIZE 6... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, 400 W, 3000 RPM, 100~240 VAC, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, 600 W, 3000 RPM, 100~240 VAC, FLANGE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FE SERIES, AC, 3000 RPM, 100 WATT, WITHOUT BREAK, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HA-FF SERIES, LOW INERTIA, SMALL CAPACITY, 3000 RPM, 400 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC SERIES, 0.2 KW (0.26 HP), 3000 R/MIN, 1.5 A, G1 REDUCTION GEAR FOR GENERAL INDUSTRIAL MACHINES, STANDARD STRAIGHT SHAFT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC SERIES, W/ KEY SHAFT 400 WATT, 200 VAC, 0.75 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC-SFS SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, INPUT 3AC, 123V, 6.0A, OUTPUT 1KW, 2000R/MIN WITHOUT ELECTROMAGNETIC BRAKE, STANDARD (STRAIGHT SHAFT). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HC-SFS SERIES, MEDIUM INERTIA, MEDIUM CAPACITY, INPUT: 3AC 133V 26 AMP, 5KW, 2000 RATED SPEED (R/MIN), WITHOUT ELECTROMAGNETIC BRAKE, STANDARD (STRAIGHT SHAFT), IP65. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HIPER DRIVE, 4.8 AMP, 24 VDC, 15 NM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ICS 9.6 ARMS, 12.2 NM, 640 VDC, 4500 RPM, 3.58 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IN 3.2 AMP, 126V OUT, 0.5 KW, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT 3 AC, 123 V, 6.0 A, OUTPUT 1 KW, 2000 R / MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT 3 PHASE, 105 VAC, 0.9 AMP, OUTPUT 100 W, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT 3PH, 236VDC, 31AMP, OUTPUT 11KW, 1500R/MIN, IP44. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 0.9AMP, 3AC, 105V, OUTPUT: 100W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3 PHASE / 122 VAC / 2.8 AMP, OUTPUT: 400 W, 3000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3 PHASE / 122 VAC / 9 AMP, 1.5 KW, 2000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3 PHASE / 123 VAC / 6 AMP, OUTPUT: 1 KW, 2000 RPM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, INPUT: 3AC / 103V / 5.6A, 750 WATT, 3000R/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IP55, CLASS B, 3.0KG, 3000RPM, INPUT / 3AC / 5.6AMP / 103V, OUTPUT / 750W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IP64/65, TYPE / 21-B, IC400, STALL TORQUE / 13 NM / 12.6 AMP, 6000 RPM, 78 AMP, 530 V, W/ BRAKE / 24 VDC. FREE... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, IP65, CLASS F, EC34-1, 2 KW, 2000 RPM, 11 AMP, 3 PHASE, 138 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LEXIUM 23 PLUS SERIES, 5000 RPM, 220 V, SINGLE PHASE, 0.9 A STALL CURRENT, 0.1 KW CONTINUOUS, KEYED SHAFT END. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LOW INERTIA, SMALL CAPACITY, INPUT: 3 AC 103 V, 5.6 AMP, OUTPUT: 750 W, 3000 R/MIN, ELECTROMAGNETIC BRAKE INSTALLED, STANDARD (STRAIGHT SHAFT), IP55. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MO/MN 6.70NM, 3000MIN -1, IO/IN 13.20A, RPH/PH 0.630, IOMAX 55.4A, KV 53.5V/1000MIN -1, IP64, R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, PERMANENT MAGNET, 1000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, PERMANENT MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ROTARY, 4600 RPM, 340 VAC, 4.84 AMP, 2.85 NM, 1.139 KW, 497 G*CM2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, S1, CLASS F, IP44, 105 CONTINUOUS TORQUE, 2.2 KW, 2000 RPM, 110 AMP, 138 V, 133 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SERIES AKM, 2.21AMP, 1.41NM STALL TORQUE, 640VDC, 1500-4000RPM SPEED RATING, 0.93KW, SFD W/ SINGLE TURN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SILVERLINE, 6000RPM, 128VDC, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SRMTR, 100W, 7-PIN MALE CONNECTOR, 12-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, STANDARD PROFILE, 15NM TORQUE, COMPATIBLE W/ THE UR DRIVE, 6AMP, 150 SECONDS POSITIONING ACCURACY, STANDARD ACCURACY(CORE RUN-OUT/SURFACE RUN OUT 100UM OR LESS, STANDARD ACCESS(BOTTOM SURFACE). | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SYNCHRONOUS, 3 PHASE, 12-14 NM, 8.52-9.83 AMP, 3.77 KW, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, THREE-PHASE SYNCHRONOUS, FRAME SIZE 71, NOMINAL SPEED 3000 RPM, 6.3AMP, 3KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, WITH BRAKE KEY, 200W, 120V, 300RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR, WITH BRUSHES, CIRCULAR FLANGE, 0643-04-029. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR,130 VOLTS,77 AMPS,15 KW,2000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO SPINDLE MOTOR, AC SPINDLE MOTOR 3S B-IN SENSOR, CLASS F, 1550/6000RPM, 17-22AMP, 3PHASE, 4POLE, 200VAC, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO, MOTOR, 3000RPM, STEPPER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000 MIN-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVOMOTORM, 100WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE-AXIS SERVO DRIVE/CONTROLLER, COMPAX3S SERIES, POWER INPUT: 1AC 230V/13A, ETHERCAT INTERFACE, INCREMENTAL ENCODER, 6.3 AMP OUTPUT, COMPATIBLE MOTOR TYPE: BRUSHLESS/DIRECT DRIVE/FRAMELESS/LINE AR SERVOS/SPINDLE/INDUC TION. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR 3S FLANGE MOUNT, SPINDLE MOTOR TYPE 3S, FLANGE MOUNT, STRAIGHT SHAFT, 3 PHASE, 200 V, CNC . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A1 MZ SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A6 FLANGE MOUNT, AC SPINDLE MODEL A6, FLANGE, 5.50 KW, 3 PHASE, INPUT 135-222 V, AMP INPUT 200-230 V, 50/60... | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR AC3 FOOT MOUNT, AC MOTOR TYPE AC3 FOOT MOUNT, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPINDLE MOTOR, AC SPINDLE, AC SPINDLE MOTOR 8S FLANGE MOUNT, AC MOTOR MODEL 8S/6000, FLANGE MOUNT, KEYWAY, 200 VAC, 3 PH, 1500-6000 RPM. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SYCHRONOUS MOTOR, DSG 56, ART.-NR.: 252693, SHORT VERSION WITH BRAKE, W/O FAN, LENGTH: STANDARD CODE M, NOMINAL SPEED: 6000 MIN, 4.7 KW, S: 3-40 %, BR.: 24... | |
| DISCONTINUED BY MANUFACTURER, ULTRA LOW INERTIA SMALL CAPACITY SERVO MOTOR, 750 W, RATED OUTPUT POWER: 0.75 KW, RATED SPEED: 3000 RPM, WITH THE BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNIMOTOR SERVO MOTOR, 460 VAC, 115 MM FRAME, 58.4 LB-IN CONT. STALL TORQUE, 3000 RPM MAX SPEED, CONNECTORIZED, INCREMENTAL ENCODER, 24 VDC BRAKE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER,DX SERVO MOTOR, 230VAC, 4 FRAME, ENGLISH MOUNTING FLANGE, 90 IN-LBS CONT. TORQUE, 3000 RPM MAX SPEED, CONNECTORIZED". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO MOTOR ,3.2 NM, 3000 RPM, 0.9 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO MOTOR, 2.8 AMP, 3 PHASE, 122 VAC, 400 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC 3.5KW, BRK KEY,2000RPM, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO MOTOR, DX 3 IN, ENGLISH MOUNTING, 230V,4 AMP, .76 HP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SERVO MOTOR, NO OIL SEAL, WITH KEY, 20 BIT ENCODER, FRAME 80 MM, 400 WATT, 1.27 NM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MAUFACTURER, SERVO MOTOR, 1 KW, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MNAUFACTURER, SERVO MOTOR, 50 W, CE/UL. FREE 2 YEAR RADWELL WARRANTY | |
| DX 4" SERVO MOTOR, METRIC MOUNTING FLA. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO CRAFT, E-3633-L-F00AN, E3633LF00AN, SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| GEARMOTOR, TYPE ONLY :NEED V RPM AMP OR SNR NUMB, *** FOR REPAIR ESTIMATE PURPOSES ONLY***. FREE 2 YEAR RADWELL WARRANTY | |
| KE=26.45, TR=10.7, 230VAC, MTR ROTARY BE N23, PAR BE233FJ-KMSN. FREE 2 YEAR RADWELL WARRANTY | |
| KE=34.14,TR=8.2,230V AC, MTR ROTARY BE N23, PAR BE232DJ-NLCN. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR POSITIONER, EC2, 6000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI Servo Products HC-KFS43 | |
| MITSUBISHI Servo Products HC-SFS102 | |
| MOTOR FORCER, LINEAR SERVOMOTOR, W/ THERMISTOR, W/ TEMPERATURE SENSOR, MOTOR COIL 294 N, 20 PSI, 340 VDC MAX, 8.7 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 100 IP40 SMOOTH ABS NO BREAK ANGLED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 55 IP40 KEYED INC NO BREAK STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 55 IP40 SMOOTH INC NO BREAK STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 70MM IP54 NO KEY ENC SINGLE 16 STR BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, 70MM IP65 KEY ENC SINGLE 128 ANG. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, INPUT 24-75 VDC, MAX 90 VDC, PEAK TORQUE @75 VDC, 7.7 NM, 1410 RPM, ORIGIN USA. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR, SERVO, DC, F SERIES, 6W0609-4, 97.03. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING SERVO POWER UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| NSK, AS0408FN001, SERVO MOTOR, LOW-FRICTION TYPE/FLANGE MOUNT, 4INCH OD. FREE 2 YEAR RADWELL WARRANTY | |
| OBSELETE, SERVO MOTOR, AC, 600V ,5.5NM . FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE, SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SERV MOTOR, 3 PHASE, 100 MM, IP54, 2.2 KW. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR , BRUSHLESS, NEMA MOUNT, OPEN KEYWAY, VS 640 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR - 4-INCH FRAME - REPLACES F-SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR .8HP .6KW 2500RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR / SYNCHRONOUS, IP65 / CLASS F, S1, 2.90-11.10 NM, 3000 RPM, 2.15 / 12.90 AMP, 400 V, 150 HZ, 88 MM SQUARE FLANGE, PLUG CONNECTOR, BRAKE / 3.8... | |
| SERVO MOTOR 1.0WATT 50/60HZ 100/100V 1.5/1.2UF. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR 2.8AMP 1.10NM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR 3.3HP 61LB/IN 4000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR 3000RPM 12AMP 3PH 400V 150HZ 159.3LBIN. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR 400W SPECIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR 4200RPM 3.6AMP 460V 2.6HP 1.9KW. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR AC 3AC 118V 200W 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR AC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS 3600RPM 230V 17.2AMP 120HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR BRUSHLESS, 6.7AMP, 460VOLTS, 3.90HP, 4000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 0.44 NM, 5.22 OHM, 1500 RPM, 0.311 KW, 2.14 AMP, 170 V. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 0.7 WATT, 0.06 AMP 4500 RPM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 0.75 KW, 3000 RPM, 5.1 AMP, 110 V, 239 NM.. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 0.9AMP, 3AC, 51V, 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 1.1 AMP,118 VAC, 3000 RPM, 200W. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 1000W, 2000RPM, 130MM FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 12.2AMP, 6000RPM, 380V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 122 VAC, 2.8AMP OUTPUT, 400WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 2KW, 2000RPM, 14 X 9 X 7 IN . FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 2KW, 3 PHASE, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 3 PH, 138 VAC, 11 AMPS, 2.0 KW, WITH ATTACHED 1/6 GEAR DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 3 PHASE, 480 V, 2.9 AMP, 4000 RPM, 0.5 NM, KEYED SHAFT, W/O BREAK, IP50. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 300RPM, 3PH, 200V. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 340V, 2.1A, 92OZ-IN, . FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 400 VAC, 50/60 HZ, IP54, 1.43 ARMS, 2 NM, 3000 1/MIN, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 400..480V,MO=0.5NM, IO=0.85A, NN=8000 RPMONE CABLE TECHNOLOGY, FEEDBACK SINGLE-TURNSHAFT WITH FEATHER KEYWITH HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 400..480V,MO=0.5NM, IO=0.85A, NN=8000 RPMONE CABLE TECHNOLOGY, FEEDBACK SINGLE-TURNSHAFT WITH FEATHER KEYWITHOUT HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 4000 RPM, 400 VAC, 0.45 NM, 0.6 A, WITH BREAK, (CMR-NU_F1EA). FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 6.8AMP, 130V, 1500RPM, 3.1OHM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 60 FRAME SIZE, 14 MM SHAFT DIAMETER, 0.64 NM, 3000 RPM, 200 W, 200 V, 1.0 KHZ, 4 MPPS, 20-BIT INCREMENTAL, W/O BRAKE. FREE 2 YEAR RADWELL WARRANTY... | |
| SERVO MOTOR, 8000 RPM, 480 VAC, 50/60 HZ, 72 MM FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, 8000 RPM, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC SERVO, AC SERVO ALPHA IS12/6000-B, AC MOTOR MODEL AIS12/6000, TAPER SHAFT, BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS 12/4000-B WATERPROOF, AC MOTOR ALPHA IS 12/4000-B, SEALED, TAPERED SHAFT, BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS 4/5000HV-B AIA4000 STRAIGHT SHAFT/KEY IP67, AC MOTOR MODEL AIS4/5000HV-B, STRAIGHT SHAFT, KEYWAY, AIA4000 ENCODER, IP67 SEALED, 4000 RPM, 267 HZ, 3 PHASE,... | |
| SERVO MOTOR, AC SERVO, AC SERVO MOTOR ALPHA IS 2/5000-B, AC MOTOR MODEL AIS 2/5000-B, TAPER SHAFT, BRAKE, REPLACES A06B-0212-B605#S000, ROBOT. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AC, 2.10AMP, 200V, MAX 334HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AKM SERIES, 108 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, SMOOTH SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AKM SERIES, 320 VDC, 8000 RPM, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AKM SERIES, 84 MM FLANGE SIZE, 75-640 V DC MAX, 8000 RPM MAX, OPEN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, AM8122, LOW VOLTAGE, F2 58 MM FLANGE, 0.80 NM, 4.0 AMP, 2000 RPM, 0.17 KW, 24-48 VDC NOMINAL, 3 PHASE, ITEC PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BIPOLAR SERIES, 4.1 A, 65 V, 125 WATT, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BMH SERIES, 2.5 NM, 8000 RPM, KEYED SHAFT, W/O BRAKE, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BMH, IP54, STANDARD, 2.5 NM, KEYED SHAFT END, 8000 RPM, 1.51 W, 2.94 AMP, 3 PHASE, 480 V, SINGLE TURN FEEDBACK, INTERNATIONAL STANDARD FLANGE, ROTATABLE RIGHT-ANGLED CONNECTORS, W/O... | |
| SERVO MOTOR, BRUSHLESS, 240 V AC, 320 V DC BUS, 65 LB-IN PEAK, 6630 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, 4.6HP, 4200RPM, 3.4KW, 320VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, LOW INERTIA, 2000 OPTICAL ENCODER LINE COUNT, 24V DC BRAKE, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, LOW INERTIA, 2000 OPTICAL ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, BRUSHLESS, MEDIUM INERTIA, 2000 OPTICAL ENCODER LINE COUNT, STANDARD, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, DIGISOLVER. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, EMME-AS SERIES, AC SYNCHRONOUS, 60 MM FLANGE, SMOOTH SHAFT, 3 POLE PAIRS, 360 VDC, 380 W, 3000 RPM NOMINAL, 4925 RPM PEAK, ANGLED PLUG, ABSOLUTE ENCODER (MULTI-TURN), W/... | |
| SERVO MOTOR, EMME-AS SERIES, AC SYNCHRONOUS, 80 MM FLANGE, SHORT LENGTH, SMOOTH SHAFT, LOW VOLTAGE, STANDARD, ANGLED PLUG, ABSOLUTE ENCODER (MULTI-TURN), W/O BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, EMME-AS SERIES, SYNCHRONOUS, 40 MM FLANGE, 200 WATT, 1.2 AMP, 360 VDC, SMOOTH SHAFT, ABSOLUTE ENCODER (MULTI-TURN), W/ BRAKE, IP21 PROTECTION, 2082447. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, EMMS-AS SERIES, AC SYNCHRONOUS, 100 MM FLANGE, CENTER LENGTH, SMOOTH SHAFT, HIGH VOLTAGE, STANDARD, ANGLED CONNECTOR (ADJUSTABLE), ABSOLUTE ENCODER (SINGLE TURN), W/O BRAKE, STANDARD PROTECTION. FREE 2 YEAR... | |
| SERVO MOTOR, INTEGRATED SERVO SYSTEM, CLEARPATH SERIES, 1/2 INCH STROKE, 24/75 VDC, 10 AMPS, MOTOR FRAME SIZE: NEMA 34 - 3.42 INCHES, 220 WATTS, 4000 RPM . FREE 2 YEAR... | |
| SERVO MOTOR, IP64/65, 190 V, 32 AMP, 6000 RPM, 7.5 MH, 130 KG.MM2. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, MEDIUM INERTIA, MEDIUM CAPACITY, 1.5KW, 2000R/MIN, ELECTROMAGNETIC BRAKE INSTALLED, STANDARD STRAIGHT SHAFT, INPUT: 3AC, 122V, 9.0A, IP65 CI.F. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, NEMA 23, 0 STACK, D WINDING, 2000 LINE ENCODER FEEDBACK, NORMAL SHAFT, LOW COST CONNECTORS, NO BRAKE, KE = 10.37, TR = 2.9, 230VAC . FREE 2 YEAR... | |
| SERVO MOTOR, PERMANENT MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, S1, CLASS B (FD01MB), 2.39 NM, 750 W, 3000 RPM, 4.8 AMP, 104 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SPINDLE MOTOR, 3 PHASE, 4 POLE, 50/60 HZ, 200-230 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR,MITSUBISHI AC SERVOMOTOR WITH BRAKE MAX 2500,2.0KW N-TYPE (2000 R/MIN); 1.0KW L-TYPE (2000 R/MIN), STRAIGHT SHAFT; TAPERED SHAFT (HA40, 43, 80, 83 ONLY)(NO SYMBOL), SHAFT END WITH OIL SEAL. | |
| SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| SERVOMOTOR, 400..480V, RESOLVER,MO=0,48NM, IO=1,58A, NN=8000 RPMSMOOTH SHAFTWITH HOLDING BRAKEOPTIONS SUCH AS RADIAL SHAFT SEAL, HOLDING BRAKE OR ENCODER CAN LEADTO A REDUCTION OF RATED DATA.. FREE 2 YEAR RADWELL WARRANTY... | |
| SERVOMOTOR, 400..480VMO=0,48NM, IO=1,58A, NN=8000 RPMSMOOTH SHAFTWITH BISS SINGLETURN ABSOLUTE ENCODERWITHOUT HOLDING BRAKEOPTIONS SUCH AS RADIAL SHAFT SEAL, HOLDING BRAKE OR ENCODER CAN LEADTO A REDUCTION OF RATED DATA.. FREE 2... | |
| SERVOMOTOR, 400..480VMO=0,84NM, IO=1,39A, NN=8000 RPMSMOOTH SHAFTWITH BISS SINGLETURN ABSOLUTE ENCODERWITHOUT HOLDING BRAKEOPTIONS SUCH AS RADIAL SHAFT SEAL, HOLDING BRAKE OR ENCODER CAN LEADTO A REDUCTION OF RATED DATA.. FREE 2... | |
| SERVOMOTOR, 400/480 V, RESOLVER, MO=0.32 NM, IO=0.8 ARMS, NN=4000MIN-1, WITH HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVOMOTOR, 48V DC,MO=0.38NM, IO=4.7A, NN=4500 RPMONE CABLE TECHNOLOGY, FEEDBACK MULTI-TURN 24BIT (HIGH RESOLUTION), SIL 2SHAFT WITH FEATHER KEYWITHOUT HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVOMOTOR, 48V DC,MO=1.35NM, IO=5.0A, NN=1000 RPMONE CABLE TECHNOLOGY, FEEDBACK MULTI-TURNWITH ADDITIONAL SHAFT SEAL IP65, SHAFT WITH FEATHER KEYWITH HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVOMOTOR, 48VDC, 0.14KW, 1000RPM, MO:1.35 NM, IO:5ARMS. FREE 2 YEAR RADWELL WARRANTY | |
| SERVOMOTOR, 6000 RPM, 230 VAC, 1.32 KW, 2.37 NM TORQUE, SINGLE CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A15/7000I FLANGE W/KEYWAY, AC MOTOR MODEL AI 15/7000, FLANGE, KEY, 3 PHASE, 157-220 V MOTOR INPUT, 200-230 V AMP INPUT, 50/60 HZ, CNC. | |
| SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A2 FLANGE MOUNT, AC MOTOR MODEL A2, FLANGE MOUNT, 4 POLE, 3-PHASE, 107-205 V AC INPUT, 200-230 V AC OUTPUT, 50/60 HZ, 5.5-9.7... | |
| SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A8 FLANGE MOUNT, AC MOTOR MODEL A8, FLANGE MOUNT, 4 POLES, 3 PHASE, 149-214 VDC, 200-230 VAC, 50/60 HZ, CNC. FREE 2 YEAR... | |
| SPINDLE MOTOR, AC SP MOTOR AIL 8/8000 FLANGE MOUNT IMZ EXHAUST REAR, SPINDLE MOTOR AC A8/8000I FLANGE, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| SPINDLE MOTOR, AC SPINDLE SERVO, AC SPINDLE MOTOR AII1/10000 FLANGE AIM REAR EXHAUST W/KEYWAY, AC MOTOR MODEL AI 1/10000, FLANGE, KEY, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| SPINDLE MOTOR, AC SPINDLE, AC SPINDLE MOTOR A12 FLANGE MOUNT, AC MOTOR MODEL A12, FLANGE MOUNT, KEYWAY, CNC. FREE 2 YEAR RADWELL WARRANTY | |
| SRVMTR 10W D-SHFT. FREE 2 YEAR RADWELL WARRANTY | |
| SRVMTR 2KW BRK KEY. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER DRIVER, WITH PRESET INDEXER, 9-12VAC, 5-12VDC, 300 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 2 PHASE, 1.8°. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR, 2450 V DC, MO = 1.20 NM, IO = 5.0 ARMS, FLANGE X LENGTH = 56 MM X 75 MM. FREE 2 YEAR RADWELL WARRANTY | |
| STROMAG, FRP230390, SERVO MOTOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DANAHER MOTION FSM430, SERVO MOTOR - 4-INCH FRAME -. FREE 2 YEAR RADWELL WARRANTY | |
| SYNCHRONOUS SERVO MOTOR, 400 VAC, 24 VDC, 0.85 KW, 6000 RPM, MULTI-TURN ABSOLUTE ENCODER . FREE 2 YEAR RADWELL WARRANTY | |
| THREE PHASE, TOTALLY ENCLOSED, FOOT MOUNTED, NEMA FRAME 56, ENCLOSURE TEFC, VOLTAGE 230/460, AMPS 1.4. FREE 2 YEAR RADWELL WARRANTY | |
| UNIDRIVE SP WITHOUT KEYPAD, 575VAC, MAXCONT OUTPUT CURRENT (HP): NORMAL DUTY - 22A (20HP), HEAVY DUTY - 18A (15HP)". FREE 2 YEAR RADWELL WARRANTY | |
| WASH DOWN SERVO MOTOR, 480 VAC, 6000 RPM, CLASS F, AKMH SERIES, FACE MOUNT . FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |