ABB AB Servo Motor BSM90N-2250AA

Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 10 NM, 4.1 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 10 NM, 4.1 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64236258 - Radwell International
Willingboro, NJ, United States
Servo Motor
64236258
Servo Motor 64236258
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 10 NM, 4.1 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 2, 250 WINDING CODE, 10 NM, 4.1 AMP, 1200 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64236258
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

16ECS36 Ultra EC Slotless Brushless DC Motor - 16ECS36 8B 68.01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo Motor - 120684623 - Radwell International
Specs
Motor Type Servomotor
View Details
BLx60-40 24V 4000 RPM - 6040244 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 7.22 in-oz/amp (51 mN-m/amp)
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details