Beckhoff Automation GmbH Servo Motor AM3022-0C30-0000

Description
SERVOMOTOR, 400..480VMO=0,84NM, IO=1,39A, NN=8000 RPMSMOOTH SHAFTWITH BISS SINGLETURN ABSOLUTE ENCODERWITHOUT HOLDING BRAKEOPTIONS SUCH AS RADIAL SHAFT SEAL, HOLDING BRAKE OR ENCODER CAN LEADTO A REDUCTION OF RATED DATA.. FREE 2 YEAR RADWELL WARRANTY
Description
SERVOMOTOR, 400..480VMO=0,84NM, IO=1,39A, NN=8000 RPMSMOOTH SHAFTWITH BISS SINGLETURN ABSOLUTE ENCODERWITHOUT HOLDING BRAKEOPTIONS SUCH AS RADIAL SHAFT SEAL, HOLDING BRAKE OR ENCODER CAN LEADTO A REDUCTION OF RATED DATA.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 128146356 - Radwell International
Willingboro, NJ, United States
Servo Motor
128146356
Servo Motor 128146356
SERVOMOTOR, 400..480VMO=0,84NM, IO=1,39A, NN=8000 RPMSMOOTH SHAFTWITH BISS SINGLETURN ABSOLUTE ENCODERWITHOUT HOLDING BRAKEOPTIONS SUCH AS RADIAL SHAFT SEAL, HOLDING BRAKE OR ENCODER CAN LEADTO A REDUCTION OF RATED DATA.. FREE 2 YEAR RADWELL WARRANTY

SERVOMOTOR, 400..480VMO=0,84NM, IO=1,39A, NN=8000 RPMSMOOTH SHAFTWITH BISS SINGLETURN ABSOLUTE ENCODERWITHOUT HOLDING BRAKEOPTIONS SUCH AS RADIAL SHAFT SEAL, HOLDING BRAKE OR ENCODER CAN LEADTO A REDUCTION OF RATED DATA.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 128146356
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details