Nidec Corporation Servo Motor DXE-4120W

Description
UNIDRIVE SP WITHOUT KEYPAD, 575VAC, MAXCONT OUTPUT CURRENT (HP): NORMAL DUTY - 22A (20HP), HEAVY DUTY - 18A (15HP)". FREE 2 YEAR RADWELL WARRANTY
Description
UNIDRIVE SP WITHOUT KEYPAD, 575VAC, MAXCONT OUTPUT CURRENT (HP): NORMAL DUTY - 22A (20HP), HEAVY DUTY - 18A (15HP)". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 441549 - Radwell International
Willingboro, NJ, United States
Servo Motor
441549
Servo Motor 441549
UNIDRIVE SP WITHOUT KEYPAD, 575VAC, MAXCONT OUTPUT CURRENT (HP): NORMAL DUTY - 22A (20HP), HEAVY DUTY - 18A (15HP)". FREE 2 YEAR RADWELL WARRANTY

UNIDRIVE SP WITHOUT KEYPAD, 575VAC, MAXCONT OUTPUT CURRENT (HP): NORMAL DUTY - 22A (20HP), HEAVY DUTY - 18A (15HP)". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 441549
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details