AMETEK, Inc. Servo Motor BG40X50

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.9 AMP, 17 VDC, 3330 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.9 AMP, 17 VDC, 3330 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 51287739 - Radwell International
Willingboro, NJ, United States
Servo Motor
51287739
Servo Motor 51287739
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.9 AMP, 17 VDC, 3330 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2.9 AMP, 17 VDC, 3330 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 51287739
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-RJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details