Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-SFS1524BK

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400V, 1.5KW, 2000RPM, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400V, 1.5KW, 2000RPM, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4904578 - Radwell International
Willingboro, NJ, United States
Servo Motor
4904578
Servo Motor 4904578
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400V, 1.5KW, 2000RPM, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 400V, 1.5KW, 2000RPM, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4904578
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Servo Motor - 120684633 - Radwell International
Specs
Commutation Brushless
View Details