ABB AB Servo Motor BSM80N-175BA

Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.65 NM, 2.1 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.65 NM, 2.1 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64249243 - Radwell International
Willingboro, NJ, United States
Servo Motor
64249243
Servo Motor 64249243
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.65 NM, 2.1 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 1, 75 WINDING CODE, 1.65 NM, 2.1 AMP, 4000 RPM, 320 VAC, MOTOR AND BRAKE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64249243
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C10B-02 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0032 HP
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 110 HP
View Details
Mini brushless motor series for water floss - PBL4015012 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 12V
Standard DC Voltage 12V
View Details
PBL70-70 48V 4500 RPM - 776622 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 14.58 in-oz/amp (103 mN-m/amp)
View Details