Nidec Corporation Servo Motor DXM-340W

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230VAC, 3FRAME, METRIC MOUNTING FLANGE, 40IN/LBS CONT. TORQUE, SPLASHPROOF, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230VAC, 3FRAME, METRIC MOUNTING FLANGE, 40IN/LBS CONT. TORQUE, SPLASHPROOF, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 434130 - Radwell International
Willingboro, NJ, United States
Servo Motor
434130
Servo Motor 434130
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230VAC, 3FRAME, METRIC MOUNTING FLANGE, 40IN/LBS CONT. TORQUE, SPLASHPROOF, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230VAC, 3FRAME, METRIC MOUNTING FLANGE, 40IN/LBS CONT. TORQUE, SPLASHPROOF, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 434130
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details