Danaher Motion Servo Motor CTP22NLF19NAA00

Description
STEPPER MOTOR, 2 PHASE, 1.8°. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR, 2 PHASE, 1.8°. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 164732783 - Radwell International
Willingboro, NJ, United States
Servo Motor
164732783
Servo Motor 164732783
STEPPER MOTOR, 2 PHASE, 1.8°. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, 2 PHASE, 1.8°. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 164732783
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motor - 21665841 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details