Artesyn Embedded Power Servo Motor DXE-455

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 1.95 HP, 1.45 KW, 240 VAC INPUT, 8 AMP, (960100-01). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 1.95 HP, 1.45 KW, 240 VAC INPUT, 8 AMP, (960100-01). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 222767983 - Radwell International
Willingboro, NJ, United States
Servo Motor
222767983
Servo Motor 222767983
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 1.95 HP, 1.45 KW, 240 VAC INPUT, 8 AMP, (960100-01). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000 RPM, 1.95 HP, 1.45 KW, 240 VAC INPUT, 8 AMP, (960100-01). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 222767983
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details