Danaher Motion Servo Motor BT-0232EFB-C8CN-NNN

Description
SERVO MOTOR 2.8AMP 1.10NM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 2.8AMP 1.10NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64532093 - Radwell International
Willingboro, NJ, United States
Servo Motor
64532093
Servo Motor 64532093
SERVO MOTOR 2.8AMP 1.10NM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 2.8AMP 1.10NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 64532093
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details