Beckhoff Automation GmbH Servo Motor AM3032-0C30-0000

Description
SERVO MOTOR, 400 VAC, 50/60 HZ, IP54, 1.43 ARMS, 2 NM, 3000 1/MIN, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 400 VAC, 50/60 HZ, IP54, 1.43 ARMS, 2 NM, 3000 1/MIN, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 177791500 - Radwell International
Willingboro, NJ, United States
Servo Motor
177791500
Servo Motor 177791500
SERVO MOTOR, 400 VAC, 50/60 HZ, IP54, 1.43 ARMS, 2 NM, 3000 1/MIN, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 400 VAC, 50/60 HZ, IP54, 1.43 ARMS, 2 NM, 3000 1/MIN, 0.58 KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 177791500
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details