Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-KFS73G2

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3000 RPM, 750 W, 3 AC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3000 RPM, 750 W, 3 AC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 205455913 - Radwell International
Willingboro, NJ, United States
Servo Motor
205455913
Servo Motor 205455913
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3000 RPM, 750 W, 3 AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3000 RPM, 750 W, 3 AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 205455913
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Servo Motor - 100519023 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details