Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-KFS43BK

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.3 AMP, 129 VAC, 400 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.3 AMP, 129 VAC, 400 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4510494 - Radwell International
Willingboro, NJ, United States
Servo Motor
4510494
Servo Motor 4510494
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.3 AMP, 129 VAC, 400 WATT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 2.3 AMP, 129 VAC, 400 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4510494
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details