Baumuller, Inc. Servo Motor DSG 56-M-65

Description
DISCONTINUED BY MANUFACTURER, SYCHRONOUS MOTOR, DSG 56, ART.-NR.: 252693, SHORT VERSION WITH BRAKE, W/O FAN, LENGTH: STANDARD CODE M, NOMINAL SPEED: 6000 MIN, 4.7 KW, S: 3-40 %, BR.: 24 V, IO= 27 A, MO= 7 NM, DC LINK VOLTAGE: 5=540 V, IP 64/65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SYCHRONOUS MOTOR, DSG 56, ART.-NR.: 252693, SHORT VERSION WITH BRAKE, W/O FAN, LENGTH: STANDARD CODE M, NOMINAL SPEED: 6000 MIN, 4.7 KW, S: 3-40 %, BR.: 24 V, IO= 27 A, MO= 7 NM, DC LINK VOLTAGE: 5=540 V, IP 64/65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 226881767 - Radwell International
Willingboro, NJ, United States
Servo Motor
226881767
Servo Motor 226881767
DISCONTINUED BY MANUFACTURER, SYCHRONOUS MOTOR, DSG 56, ART.-NR.: 252693, SHORT VERSION WITH BRAKE, W/O FAN, LENGTH: STANDARD CODE M, NOMINAL SPEED: 6000 MIN, 4.7 KW, S: 3-40 %, BR.: 24 V, IO= 27 A, MO= 7 NM, DC LINK VOLTAGE: 5=540 V, IP 64/65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SYCHRONOUS MOTOR, DSG 56, ART.-NR.: 252693, SHORT VERSION WITH BRAKE, W/O FAN, LENGTH: STANDARD CODE M, NOMINAL SPEED: 6000 MIN, 4.7 KW, S: 3-40 %, BR.: 24 V, IO= 27 A, MO= 7 NM, DC LINK VOLTAGE: 5=540 V, IP 64/65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 226881767
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details