Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-FE053

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, INPUT/OUTPUT, 3AC, 89V, 50W, 3000R/MIN, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, INPUT/OUTPUT, 3AC, 89V, 50W, 3000R/MIN, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 46049704 - Radwell International
Willingboro, NJ, United States
Servo Motor
46049704
Servo Motor 46049704
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, INPUT/OUTPUT, 3AC, 89V, 50W, 3000R/MIN, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, INPUT/OUTPUT, 3AC, 89V, 50W, 3000R/MIN, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 46049704
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details