FANUC Ltd. Servo Motor A06B-0855-B100

Description
SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A8 FLANGE MOUNT, AC MOTOR MODEL A8, FLANGE MOUNT, 4 POLES, 3 PHASE, 149-214 VDC, 200-230 VAC, 50/60 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A8 FLANGE MOUNT, AC MOTOR MODEL A8, FLANGE MOUNT, 4 POLES, 3 PHASE, 149-214 VDC, 200-230 VAC, 50/60 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21402199 - Radwell International
Willingboro, NJ, United States
Servo Motor
21402199
Servo Motor 21402199
SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A8 FLANGE MOUNT, AC MOTOR MODEL A8, FLANGE MOUNT, 4 POLES, 3 PHASE, 149-214 VDC, 200-230 VAC, 50/60 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

SPINDLE MOTOR, AC MOTOR, AC SPINDLE MOTOR A8 FLANGE MOUNT, AC MOTOR MODEL A8, FLANGE MOUNT, 4 POLES, 3 PHASE, 149-214 VDC, 200-230 VAC, 50/60 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21402199
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details