Delta Group Electronics, Inc. Servo Motor ECMA-C20604RS

Description
AC SERVO MOTOR, ECMA SERIES, 220 VAC, INPUT: 2.6 AMP 110 VAC, OUTPUT: 0.4 KW 3000 RPM 1.27 NM, 400 W, W/O BRAKE, ENCODER TYPE: INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, ECMA SERIES, 220 VAC, INPUT: 2.6 AMP 110 VAC, OUTPUT: 0.4 KW 3000 RPM 1.27 NM, 400 W, W/O BRAKE, ENCODER TYPE: INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 58523218 - Radwell International
Willingboro, NJ, United States
Servo Motor
58523218
Servo Motor 58523218
AC SERVO MOTOR, ECMA SERIES, 220 VAC, INPUT: 2.6 AMP 110 VAC, OUTPUT: 0.4 KW 3000 RPM 1.27 NM, 400 W, W/O BRAKE, ENCODER TYPE: INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, ECMA SERIES, 220 VAC, INPUT: 2.6 AMP 110 VAC, OUTPUT: 0.4 KW 3000 RPM 1.27 NM, 400 W, W/O BRAKE, ENCODER TYPE: INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 58523218
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details