ABB AB Servo Motor BSM80B-275AF

Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64249063 - Radwell International
Willingboro, NJ, United States
Servo Motor
64249063
Servo Motor 64249063
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 75 WINDING CODE, 2.2 NM, 3.38 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64249063
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-02 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 4.8 VDC
Output Power 0.0038 HP
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details
BLDC Motor For Fan Brushless Motor Fan Components - YHD-7550 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details