ABB AB Servo Motor BSM90N-375AA

Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 13.3 NM, 19 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 13.3 NM, 19 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64236286 - Radwell International
Willingboro, NJ, United States
Servo Motor
64236286
Servo Motor 64236286
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 13.3 NM, 19 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 120 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 13.3 NM, 19 AMP, 4000 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64236286
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

PBL42-15 24V 4000 RPM - 776614 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 4.53 in-oz/amp (32 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Brushless DC Motor – 750W High Torque Outrunner for Heavy-Lift Drones & Industrial Drive - YHD- BL4520 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 6.0 to 24.0 VDC
Output Power 1.01 HP
View Details