Nidec Corporation Servo Motor DXE-316B

Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, DX 3 IN, ENGLISH MOUNTING, 230V,4 AMP, .76 HP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, DX 3 IN, ENGLISH MOUNTING, 230V,4 AMP, .76 HP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 56429379 - Radwell International
Willingboro, NJ, United States
Servo Motor
56429379
Servo Motor 56429379
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, DX 3 IN, ENGLISH MOUNTING, 230V,4 AMP, .76 HP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,SERVO MOTOR, DX 3 IN, ENGLISH MOUNTING, 230V,4 AMP, .76 HP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 56429379
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details