ABB AB Servo Motor H-4075-R-H04AA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3.5 HP, 0-150 HZ, CLASS D, 240 VAC, 3 PHASE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3.5 HP, 0-150 HZ, CLASS D, 240 VAC, 3 PHASE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64294124 - Radwell International
Willingboro, NJ, United States
Servo Motor
64294124
Servo Motor 64294124
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3.5 HP, 0-150 HZ, CLASS D, 240 VAC, 3 PHASE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3.5 HP, 0-150 HZ, CLASS D, 240 VAC, 3 PHASE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64294124
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII22-85-001A - Sensata Technologies
Specs
Motor Type DC Motor
Standard DC Voltage 9V
Continuous Torque 10.7 In-lbs (12.35 kg-cm)
View Details
Coreless Brushless Motor - YHD-BL3260H21 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 21.0 VDC
View Details