Schneider Electric, Ltd. Servo Motor BPH1902N5MA2CA1

Description
AC SERVOMOTOR, NUM S.P.A., IP65, CLASS H, 2.5 NM / TSTALL, 6160 W, 3530/4000 RPM, 79.6 AMP I MAX, 3 PHASE, 480 VAC, 200 HZ, BRAKE / 24 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVOMOTOR, NUM S.P.A., IP65, CLASS H, 2.5 NM / TSTALL, 6160 W, 3530/4000 RPM, 79.6 AMP I MAX, 3 PHASE, 480 VAC, 200 HZ, BRAKE / 24 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 57449798 - Radwell International
Willingboro, NJ, United States
Servo Motor
57449798
Servo Motor 57449798
AC SERVOMOTOR, NUM S.P.A., IP65, CLASS H, 2.5 NM / TSTALL, 6160 W, 3530/4000 RPM, 79.6 AMP I MAX, 3 PHASE, 480 VAC, 200 HZ, BRAKE / 24 VAC. FREE 2 YEAR RADWELL WARRANTY

AC SERVOMOTOR, NUM S.P.A., IP65, CLASS H, 2.5 NM / TSTALL, 6160 W, 3530/4000 RPM, 79.6 AMP I MAX, 3 PHASE, 480 VAC, 200 HZ, BRAKE / 24 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 57449798
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details