ABB AB Servo Motor BSM100C-4150AF

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 20 NM, 16.8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 20 NM, 16.8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64258292 - Radwell International
Willingboro, NJ, United States
Servo Motor
64258292
Servo Motor 64258292
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 20 NM, 16.8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 146 MM FRAME SIZE, SIZE 4, 150 WINDING CODE, 20 NM, 16.8 AMP, 2400 RPM, 320 VAC, NO SHAFT SEAL, METRIC THREADED CONNECTOR, 2500 PPR INCREMENTAL ENCODER WITH COMMUTATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64258292
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3333 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Frameless Torque Motor - QTL-290 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless Motor - YHD-BL4025 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details