Delta Group Electronics, Inc. Servo Motor ECMA-E31310FS

Description
SERVO MOTOR, 1000W, 2000RPM, 130MM FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1000W, 2000RPM, 130MM FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 58443548 - Radwell International
Willingboro, NJ, United States
Servo Motor
58443548
Servo Motor 58443548
SERVO MOTOR, 1000W, 2000RPM, 130MM FRAME. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1000W, 2000RPM, 130MM FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 58443548
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motor - 330412 - Radwell International
Allen-Bradley / Rockwell Automation
View Details