Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA-FF33

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, 1.9AMP, 129V, 300W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, 1.9AMP, 129V, 300W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 478061 - Radwell International
Willingboro, NJ, United States
Servo Motor
478061
Servo Motor 478061
DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, 1.9AMP, 129V, 300W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR AC, 1.9AMP, 129V, 300W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 478061
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Servo Motor - 67860871 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details