Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-SFS352

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.5 KW, 2000 RPM, 17 AMP, 146 V, 3 AC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.5 KW, 2000 RPM, 17 AMP, 146 V, 3 AC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4911814 - Radwell International
Willingboro, NJ, United States
Servo Motor
4911814
Servo Motor 4911814
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.5 KW, 2000 RPM, 17 AMP, 146 V, 3 AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3.5 KW, 2000 RPM, 17 AMP, 146 V, 3 AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4911814
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP34 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 97.9 in-oz/amp (691 mN-m/amp)
View Details