Delta Group Electronics, Inc. Servo Motor ECMA-C20807SS

Description
AC SERVO MOTOR, 700W, 220VAC, LOW INERTIA, OIL SEAL, BRAKE, KEYWAY W/TAP, INC 17 BIT. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, 700W, 220VAC, LOW INERTIA, OIL SEAL, BRAKE, KEYWAY W/TAP, INC 17 BIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 58523233 - Radwell International
Willingboro, NJ, United States
Servo Motor
58523233
Servo Motor 58523233
AC SERVO MOTOR, 700W, 220VAC, LOW INERTIA, OIL SEAL, BRAKE, KEYWAY W/TAP, INC 17 BIT. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, 700W, 220VAC, LOW INERTIA, OIL SEAL, BRAKE, KEYWAY W/TAP, INC 17 BIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 58523233
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B1530U-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 7000 rpm
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details