Hathaway Electronics, Inc. Servo Motor BH03401-L05-HE

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 56925474 - Radwell International
Willingboro, NJ, United States
Servo Motor
56925474
Servo Motor 56925474
DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, P/N 301081, W/ OPTICAL ENCODER, EMOTEQ BLDC MOTOR AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 56925474
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL4830 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 48V
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 94 HP
View Details
Brushless motors - C17B-24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 6.8 VDC
Output Power 0.0072 HP
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details