Mitsubishi Electric & Electronics USA, Inc. Servo Motor HF104BS-A51

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 200HZ, INPUT, 5.3AMP, 125V, 3AC, OUTPUT, 1KW, 8.5KG. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 200HZ, INPUT, 5.3AMP, 125V, 3AC, OUTPUT, 1KW, 8.5KG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 112085146 - Radwell International
Willingboro, NJ, United States
Servo Motor
112085146
Servo Motor 112085146
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 200HZ, INPUT, 5.3AMP, 125V, 3AC, OUTPUT, 1KW, 8.5KG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 200HZ, INPUT, 5.3AMP, 125V, 3AC, OUTPUT, 1KW, 8.5KG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 112085146
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
Servo Motor - 10566114 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Servo Motor - 120684618 - Radwell International
Specs
Commutation Brushless
View Details