Halstrup-Walcher GmbH Servo Motor HDA70-I-L-E

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HIPER DRIVE, 4.8 AMP, 24 VDC, 15 NM, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HIPER DRIVE, 4.8 AMP, 24 VDC, 15 NM, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 89438956 - Radwell International
Willingboro, NJ, United States
Servo Motor
89438956
Servo Motor 89438956
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HIPER DRIVE, 4.8 AMP, 24 VDC, 15 NM, IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, HIPER DRIVE, 4.8 AMP, 24 VDC, 15 NM, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 89438956
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details