Kollmorgen Corporation Servo Motor BE2-106-A-22

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 1.2 HP, 9 A, 230 V AC, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 10 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 1.2 HP, 9 A, 230 V AC, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 10 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 80598102 - Radwell International
Willingboro, NJ, United States
Servo Motor
80598102
Servo Motor 80598102
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 1.2 HP, 9 A, 230 V AC, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 10 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 1.2 HP, 9 A, 230 V AC, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 10 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 80598102
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C12B-11 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-115 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Continuous Current 1.2 amps
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details