Mitsubishi Electric & Electronics USA, Inc. Servo Motor HC-KFE73

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3-PHASE, 750 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3-PHASE, 750 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6446734 - Radwell International
Willingboro, NJ, United States
Servo Motor
6446734
Servo Motor 6446734
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3-PHASE, 750 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 5.6 AMP, 103 VAC, 3-PHASE, 750 WATT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6446734
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details