Danaher Motion Servo Motor BLX423A2M000

Description
SERVO MOTOR, BRUSHLESS, 4.6HP, 4200RPM, 3.4KW, 320VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, BRUSHLESS, 4.6HP, 4200RPM, 3.4KW, 320VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 96509014 - Radwell International
Willingboro, NJ, United States
Servo Motor
96509014
Servo Motor 96509014
SERVO MOTOR, BRUSHLESS, 4.6HP, 4200RPM, 3.4KW, 320VDC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, BRUSHLESS, 4.6HP, 4200RPM, 3.4KW, 320VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 96509014
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-22-BDNA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details
Automatic Stir Frying Machine Cooker BLDC Motor - PBL3930024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 24V
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-068 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1.5 amps
View Details