Mitsubishi Electric & Electronics USA, Inc. Servo Motor HA100C

Description
B0445-1, SERVO MOTOR, AC MOTOR, PERMANENT MAGNET AC SERVO MOTOR, ENCODER SEPARATE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
B0445-1, SERVO MOTOR, AC MOTOR, PERMANENT MAGNET AC SERVO MOTOR, ENCODER SEPARATE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 22510171 - Radwell International
Willingboro, NJ, United States
Servo Motor
22510171
Servo Motor 22510171
B0445-1, SERVO MOTOR, AC MOTOR, PERMANENT MAGNET AC SERVO MOTOR, ENCODER SEPARATE, CNC. FREE 2 YEAR RADWELL WARRANTY

B0445-1, SERVO MOTOR, AC MOTOR, PERMANENT MAGNET AC SERVO MOTOR, ENCODER SEPARATE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 22510171
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Servo Motor - 121313414 - Radwell International
Specs
Commutation Brushless
View Details