Mitsubishi Electric & Electronics USA, Inc. Servo Motor HD-30-029

Description
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, HD SERIES, 1000 RPM, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, HD SERIES, 1000 RPM, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 103201204 - Radwell International
Willingboro, NJ, United States
Servo Motor
103201204
Servo Motor 103201204
DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, HD SERIES, 1000 RPM, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC SERVO MOTOR, HD SERIES, 1000 RPM, ENCODER FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 103201204
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details