ABB AB Servo Motor BSM80N-233CA

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 3.2 NM, 8.7 AMP, 9000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 3.2 NM, 8.7 AMP, 9000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 176631245 - Radwell International
Willingboro, NJ, United States
Servo Motor
176631245
Servo Motor 176631245
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 3.2 NM, 8.7 AMP, 9000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, BSM SERIES, 89 MM FRAME SIZE, SIZE 2, 33 WINDING CODE, 3.2 NM, 8.7 AMP, 9000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 176631245
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3626 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QMT-LA 310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC Motor/Outer Rotor - BO1709NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 10.0 VDC
Output Power 0.0070 HP
View Details