180MM, 3KW, IP65, W/ KEY, MIL CO
BCH2 MOTOR 180MM 3000W WITH OIL SEAL WITH KEY 20-BIT ENC. STRAIGHT CON.. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | AC Servomotors | DC Servomotors |
| Product Number | 4008-BCH2MR3013CA6C-ND | 59000987 |
| Product Name | Motors - AC, DC | Servo Motor |
| Output Power | 4.02 HP | |
| Continuous Torque | 169.1 In-lbs (195 kg-cm) | |
| Units | English |