Beckhoff Automation GmbH Servo Motor AM237M-0021

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.60 AMP, 480 VAC, 6000 RPM, CLASS F, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.60 AMP, 480 VAC, 6000 RPM, CLASS F, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 97260791 - Radwell International
Willingboro, NJ, United States
Servo Motor
97260791
Servo Motor 97260791
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.60 AMP, 480 VAC, 6000 RPM, CLASS F, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 1.60 AMP, 480 VAC, 6000 RPM, CLASS F, WITH BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 97260791
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details