Fagor Electronica Servo Motor FXM14.30A.E1.000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, 4.1 NM, 2.3 AMP, 3000 RPM, IP64. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, 4.1 NM, 2.3 AMP, 3000 RPM, IP64. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 158818200 - Radwell International
Willingboro, NJ, United States
Servo Motor
158818200
Servo Motor 158818200
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, 4.1 NM, 2.3 AMP, 3000 RPM, IP64. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC BRUSHLESS, 4.1 NM, 2.3 AMP, 3000 RPM, IP64. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 158818200
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
 - PBL.2410 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 26 AWG Lead Gauge, UL 1180 Lead Style - NH1-D35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1206 HP
Continuous Current 3.07 amps
View Details