Beckhoff Automation GmbH Servo Motor AM8112-1FH0-0000

Description
SERVOMOTOR, 48V DC,MO=0.38NM, IO=4.7A, NN=4500 RPMONE CABLE TECHNOLOGY, FEEDBACK MULTI-TURN 24BIT (HIGH RESOLUTION), SIL 2SHAFT WITH FEATHER KEYWITHOUT HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVOMOTOR, 48V DC,MO=0.38NM, IO=4.7A, NN=4500 RPMONE CABLE TECHNOLOGY, FEEDBACK MULTI-TURN 24BIT (HIGH RESOLUTION), SIL 2SHAFT WITH FEATHER KEYWITHOUT HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 128169761 - Radwell International
Willingboro, NJ, United States
Servo Motor
128169761
Servo Motor 128169761
SERVOMOTOR, 48V DC,MO=0.38NM, IO=4.7A, NN=4500 RPMONE CABLE TECHNOLOGY, FEEDBACK MULTI-TURN 24BIT (HIGH RESOLUTION), SIL 2SHAFT WITH FEATHER KEYWITHOUT HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

SERVOMOTOR, 48V DC,MO=0.38NM, IO=4.7A, NN=4500 RPMONE CABLE TECHNOLOGY, FEEDBACK MULTI-TURN 24BIT (HIGH RESOLUTION), SIL 2SHAFT WITH FEATHER KEYWITHOUT HOLDING BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 128169761
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details