Kollmorgen Corporation Servo Motor AKM42E-EKCN2-00

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 1.09 KW, 4000 RPM, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 1.09 KW, 4000 RPM, 480 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 199848929 - Radwell International
Willingboro, NJ, United States
Servo Motor
199848929
Servo Motor 199848929
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 1.09 KW, 4000 RPM, 480 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AKM SERIES, 1.09 KW, 4000 RPM, 480 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 199848929
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684633 - Radwell International
Specs
Commutation Brushless
View Details